Vishay Intertechnology, Inc. RES 487 OHM .40W 0.1% 2010 TNPW2010487RBEEF

Description
RES 487ohm .40W 0.1% 2010
Request a Quote
Description
RES 487ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM .40W 0.1% 2010 - TNPW2010487RBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM .40W 0.1% 2010
TNPW2010487RBEEF
RES 487 OHM .40W 0.1% 2010 TNPW2010487RBEEF
RES 487ohm .40W 0.1% 2010

RES 487ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010487RBEEF
Product Name RES 487 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details