VISHAY INTERTECHNOLOGY, INC.
TNPW201047R0BETY -- RES 47 OHM 0.4W 0.1% 2010
Vishay Intertechnology, Inc.
RES 47 OHM 0.4W 0.1% 2010
TNPW201047R0BETY
Description
RES 47ohm 0.4W 0.1% 2010
Request a Quote
Email Supplier
Description
RES 47ohm 0.4W 0.1% 2010
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW201047R0BETY |
|
Product Name
|
RES 47 OHM 0.4W 0.1% 2010 |
|
Mounting / Packaging
|
2010
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
180 ohms
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details