Vishay Intertechnology, Inc. RES 3.92K OHM .40W 0.1% 2010 TNPW20103K92BEEF

Description
RES 3.92Kohm .40W 0.1% 2010
Request a Quote
Description
RES 3.92Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM .40W 0.1% 2010 - TNPW20103K92BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM .40W 0.1% 2010
TNPW20103K92BEEF
RES 3.92K OHM .40W 0.1% 2010 TNPW20103K92BEEF
RES 3.92Kohm .40W 0.1% 2010

RES 3.92Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20103K92BEEF
Product Name RES 3.92K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details