Vishay Intertechnology, Inc. RES 332 OHM .40W 0.1% 2010 TNPW2010332RBEEY

Description
RES 332ohm .40W 0.1% 2010
Request a Quote
Description
RES 332ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM .40W 0.1% 2010 - TNPW2010332RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM .40W 0.1% 2010
TNPW2010332RBEEY
RES 332 OHM .40W 0.1% 2010 TNPW2010332RBEEY
RES 332ohm .40W 0.1% 2010

RES 332ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010332RBEEY
Product Name RES 332 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details