Vishay Intertechnology, Inc. RES 316 OHM .40W 0.1% 2010 TNPW2010316RBEEF

Description
RES 316ohm .40W 0.1% 2010
Request a Quote
Description
RES 316ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM .40W 0.1% 2010 - TNPW2010316RBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM .40W 0.1% 2010
TNPW2010316RBEEF
RES 316 OHM .40W 0.1% 2010 TNPW2010316RBEEF
RES 316ohm .40W 0.1% 2010

RES 316ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010316RBEEF
Product Name RES 316 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details