Vishay Intertechnology, Inc. RES 2.87K OHM .40W 0.1% 2010 TNPW20102K87BETF

Description
RES 2.87Kohm .40W 0.1% 2010
Request a Quote
Description
RES 2.87Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM .40W 0.1% 2010 - TNPW20102K87BETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM .40W 0.1% 2010
TNPW20102K87BETF
RES 2.87K OHM .40W 0.1% 2010 TNPW20102K87BETF
RES 2.87Kohm .40W 0.1% 2010

RES 2.87Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20102K87BETF
Product Name RES 2.87K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers