Vishay Intertechnology, Inc. RES 2.32K OHM .40W 0.1% 2010 TNPW20102K32BEEF

Description
RES 2.32Kohm .40W 0.1% 2010
Request a Quote
Description
RES 2.32Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM .40W 0.1% 2010 - TNPW20102K32BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM .40W 0.1% 2010
TNPW20102K32BEEF
RES 2.32K OHM .40W 0.1% 2010 TNPW20102K32BEEF
RES 2.32Kohm .40W 0.1% 2010

RES 2.32Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20102K32BEEF
Product Name RES 2.32K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details