Vishay Intertechnology, Inc. RES 22.1K OHM .40W 0.1% 2010 TNPW201022K1BEEY

Description
RES 22.1Kohm .40W 0.1% 2010
Request a Quote
Description
RES 22.1Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM .40W 0.1% 2010 - TNPW201022K1BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM .40W 0.1% 2010
TNPW201022K1BEEY
RES 22.1K OHM .40W 0.1% 2010 TNPW201022K1BEEY
RES 22.1Kohm .40W 0.1% 2010

RES 22.1Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201022K1BEEY
Product Name RES 22.1K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details