Vishay Intertechnology, Inc. RES 22.0K OHM .40W 0.1% 2010 TNPW201022K0BEEF

Description
RES 22.0Kohm .40W 0.1% 2010
Request a Quote
Description
RES 22.0Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 22.0K OHM .40W 0.1% 2010 - TNPW201022K0BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0K OHM .40W 0.1% 2010
TNPW201022K0BEEF
RES 22.0K OHM .40W 0.1% 2010 TNPW201022K0BEEF
RES 22.0Kohm .40W 0.1% 2010

RES 22.0Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201022K0BEEF
Product Name RES 22.0K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers