Vishay Intertechnology, Inc. RES 21.0K OHM .40W 0.1% 2010 TNPW201021K0BEEF

Description
RES 21.0Kohm .40W 0.1% 2010
Request a Quote
Description
RES 21.0Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 21.0K OHM .40W 0.1% 2010 - TNPW201021K0BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0K OHM .40W 0.1% 2010
TNPW201021K0BEEF
RES 21.0K OHM .40W 0.1% 2010 TNPW201021K0BEEF
RES 21.0Kohm .40W 0.1% 2010

RES 21.0Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201021K0BEEF
Product Name RES 21.0K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details