Vishay Intertechnology, Inc. Vishay/DaleRES 20.0K OHM .40W 0.1% 2010 TNPW201020K0BEEF

Description
Vishay/DaleRES 20.0Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 20.0Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 20.0K OHM .40W 0.1% 2010 - TNPW201020K0BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 20.0K OHM .40W 0.1% 2010
TNPW201020K0BEEF
Vishay/DaleRES 20.0K OHM .40W 0.1% 2010 TNPW201020K0BEEF
Vishay/DaleRES 20.0Kohm .40W 0.1% 2010

Vishay/DaleRES 20.0Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201020K0BEEF
Product Name Vishay/DaleRES 20.0K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details