Vishay Intertechnology, Inc. RES 1.80K OHM .40W 0.1% 2010 TNPW20101K80BEEY

Description
RES 1.80Kohm .40W 0.1% 2010
Request a Quote
Description
RES 1.80Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.80K OHM .40W 0.1% 2010 - TNPW20101K80BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80K OHM .40W 0.1% 2010
TNPW20101K80BEEY
RES 1.80K OHM .40W 0.1% 2010 TNPW20101K80BEEY
RES 1.80Kohm .40W 0.1% 2010

RES 1.80Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20101K80BEEY
Product Name RES 1.80K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details