Vishay Intertechnology, Inc. RES 1.62K OHM .40W 0.1% 2010 TNPW20101K62BETF

Description
RES 1.62Kohm .40W 0.1% 2010
Request a Quote
Description
RES 1.62Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM .40W 0.1% 2010 - TNPW20101K62BETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM .40W 0.1% 2010
TNPW20101K62BETF
RES 1.62K OHM .40W 0.1% 2010 TNPW20101K62BETF
RES 1.62Kohm .40W 0.1% 2010

RES 1.62Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20101K62BETF
Product Name RES 1.62K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details