Vishay Intertechnology, Inc. RES 1.30K OHM .40W 0.1% 2010 TNPW20101K30BEEY

Description
RES 1.30Kohm .40W 0.1% 2010
Request a Quote
Description
RES 1.30Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.30K OHM .40W 0.1% 2010 - TNPW20101K30BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30K OHM .40W 0.1% 2010
TNPW20101K30BEEY
RES 1.30K OHM .40W 0.1% 2010 TNPW20101K30BEEY
RES 1.30Kohm .40W 0.1% 2010

RES 1.30Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20101K30BEEY
Product Name RES 1.30K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details