Vishay Intertechnology, Inc. Vishay/DaleRES 1.18K OHM .40W 0.1% 2010 TNPW20101K18BEEF

Description
Vishay/DaleRES 1.18Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 1.18Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.18K OHM .40W 0.1% 2010 - TNPW20101K18BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.18K OHM .40W 0.1% 2010
TNPW20101K18BEEF
Vishay/DaleRES 1.18K OHM .40W 0.1% 2010 TNPW20101K18BEEF
Vishay/DaleRES 1.18Kohm .40W 0.1% 2010

Vishay/DaleRES 1.18Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20101K18BEEF
Product Name Vishay/DaleRES 1.18K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details