Vishay Intertechnology, Inc. RES 1.13K OHM .40W 0.1% 2010 TNPW20101K13BEEY

Description
RES 1.13Kohm .40W 0.1% 2010
Request a Quote
Description
RES 1.13Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM .40W 0.1% 2010 - TNPW20101K13BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM .40W 0.1% 2010
TNPW20101K13BEEY
RES 1.13K OHM .40W 0.1% 2010 TNPW20101K13BEEY
RES 1.13Kohm .40W 0.1% 2010

RES 1.13Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20101K13BEEY
Product Name RES 1.13K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers