Vishay Intertechnology, Inc. RES 1.05K OHM .40W 0.1% 2010 TNPW20101K05BETF

Description
RES 1.05Kohm .40W 0.1% 2010
Request a Quote
Description
RES 1.05Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM .40W 0.1% 2010 - TNPW20101K05BETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM .40W 0.1% 2010
TNPW20101K05BETF
RES 1.05K OHM .40W 0.1% 2010 TNPW20101K05BETF
RES 1.05Kohm .40W 0.1% 2010

RES 1.05Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20101K05BETF
Product Name RES 1.05K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers