Vishay Intertechnology, Inc. RES 196K OHM .40W 0.1% 2010 TNPW2010196KBETF

Description
RES 196Kohm .40W 0.1% 2010
Request a Quote
Description
RES 196Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM .40W 0.1% 2010 - TNPW2010196KBETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM .40W 0.1% 2010
TNPW2010196KBETF
RES 196K OHM .40W 0.1% 2010 TNPW2010196KBETF
RES 196Kohm .40W 0.1% 2010

RES 196Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010196KBETF
Product Name RES 196K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details