VISHAY INTERTECHNOLOGY, INC.
TNPW2010150KFHEF -- RES 150K OHM 0.4W 1% 2010
Vishay Intertechnology, Inc.
RES 150K OHM 0.4W 1% 2010
TNPW2010150KFHEF
Description
RES 150Kohm 0.4W 1% 2010
Request a Quote
Email Supplier
Description
RES 150Kohm 0.4W 1% 2010
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW2010150KFHEF |
|
Product Name
|
RES 150K OHM 0.4W 1% 2010 |
|
Mounting / Packaging
|
2010
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
0.0100 ohms
Tolerance
1 +/- %
Power Rating
2.5 watts
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers