Vishay Intertechnology, Inc. RES 12.0K OHM .40W 0.1% 2010 TNPW201012K0BEEY

Description
RES 12.0Kohm .40W 0.1% 2010
Request a Quote
Description
RES 12.0Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 12.0K OHM .40W 0.1% 2010 - TNPW201012K0BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0K OHM .40W 0.1% 2010
TNPW201012K0BEEY
RES 12.0K OHM .40W 0.1% 2010 TNPW201012K0BEEY
RES 12.0Kohm .40W 0.1% 2010

RES 12.0Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201012K0BEEY
Product Name RES 12.0K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details