Vishay Intertechnology, Inc. RES 115 OHM .40W 0.1% 2010 TNPW2010115RBEEY

Description
RES 115ohm .40W 0.1% 2010
Request a Quote
Description
RES 115ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM .40W 0.1% 2010 - TNPW2010115RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM .40W 0.1% 2010
TNPW2010115RBEEY
RES 115 OHM .40W 0.1% 2010 TNPW2010115RBEEY
RES 115ohm .40W 0.1% 2010

RES 115ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010115RBEEY
Product Name RES 115 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details