Vishay Intertechnology, Inc. RES 113 OHM .40W 0.1% 2010 TNPW2010113RBEEF

Description
RES 113ohm .40W 0.1% 2010
Request a Quote Datasheet
Description
RES 113ohm .40W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM .40W 0.1% 2010 - TNPW2010113RBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM .40W 0.1% 2010
TNPW2010113RBEEF
RES 113 OHM .40W 0.1% 2010 TNPW2010113RBEEF
RES 113ohm .40W 0.1% 2010

RES 113ohm .40W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - TNPW2010113RBEEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW2010113RBEEF
Chip Resistor - Surface Mount TNPW2010113RBEEF
RES 113 OHM 0.1% 2/5W 2010

RES 113 OHM 0.1% 2/5W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number TNPW2010113RBEEF TNPW2010113RBEEF
Product Name RES 113 OHM .40W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010
Resistance Range 113 ohms 113 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD304GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details