Vishay Intertechnology, Inc. RES 107K OHM .40W 0.1% 2010 TNPW2010107KBEEY

Description
RES 107Kohm .40W 0.1% 2010
Request a Quote
Description
RES 107Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM .40W 0.1% 2010 - TNPW2010107KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM .40W 0.1% 2010
TNPW2010107KBEEY
RES 107K OHM .40W 0.1% 2010 TNPW2010107KBEEY
RES 107Kohm .40W 0.1% 2010

RES 107Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010107KBEEY
Product Name RES 107K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details