9.53 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
RES 9.53Kohm 1/3W 0.1% 1210
RES 9.53K OHM 0.1% 1/3W 1210
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW12109K53BETA-ND | TNPW12109K53BETA | TNPW12109K53BETA |
| Product Name | Chip Resistor - Surface Mount | RES 9.53K OHM 1/3W 0.1% 1210 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1210 | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |