Vishay Intertechnology, Inc. Vishay/DaleRES 9.53K OHM 1/3W 0.1% 1210 TNPW12109K53BEEN

Description
Vishay/DaleRES 9.53Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 9.53Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 9.53K OHM 1/3W 0.1% 1210 - TNPW12109K53BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 9.53K OHM 1/3W 0.1% 1210
TNPW12109K53BEEN
Vishay/DaleRES 9.53K OHM 1/3W 0.1% 1210 TNPW12109K53BEEN
Vishay/DaleRES 9.53Kohm 1/3W 0.1% 1210

Vishay/DaleRES 9.53Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12109K53BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12109K53BEEN-ND
Chip Resistor - Surface Mount TNPW12109K53BEEN-ND
9.53 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.53 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12109K53BEEN TNPW12109K53BEEN-ND
Product Name Vishay/DaleRES 9.53K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 9530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1879134-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details