Vishay Intertechnology, Inc. RES 97.6 OHM 1/3W 0.1% 1210 TNPW121097R6BEEA

Description
RES 97.6ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 97.6ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1/3W 0.1% 1210 - TNPW121097R6BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/3W 0.1% 1210
TNPW121097R6BEEA
RES 97.6 OHM 1/3W 0.1% 1210 TNPW121097R6BEEA
RES 97.6ohm 1/3W 0.1% 1210

RES 97.6ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121097R6BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121097R6BEEA-ND
Chip Resistor - Surface Mount TNPW121097R6BEEA-ND
97.6 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

97.6 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121097R6BEEA TNPW121097R6BEEA-ND
Product Name RES 97.6 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details