Vishay Intertechnology, Inc. RES 95.3 OHM 1/3W 0.1% 1210 TNPW121095R3BETA

Description
RES 95.3ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 95.3ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 1/3W 0.1% 1210 - TNPW121095R3BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1/3W 0.1% 1210
TNPW121095R3BETA
RES 95.3 OHM 1/3W 0.1% 1210 TNPW121095R3BETA
RES 95.3ohm 1/3W 0.1% 1210

RES 95.3ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121095R3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121095R3BETA-ND
Chip Resistor - Surface Mount TNPW121095R3BETA-ND
95.3 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

95.3 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 95.3 Ohm, 0.1%, 25 Ppm Vishay - 66C1795 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 95.3 Ohm, 0.1%, 25 Ppm Vishay
66C1795
Tnpw, 1210, 95.3 Ohm, 0.1%, 25 Ppm Vishay 66C1795
TNPW, 1210, 95.3 Ohm, 0.1%, 25 ppm

TNPW, 1210, 95.3 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW121095R3BETA TNPW121095R3BETA-ND 66C1795
Product Name RES 95.3 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 95.3 Ohm, 0.1%, 25 Ppm Vishay
Resistance Range 95.3 ohms 95.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573268 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details