Vishay Intertechnology, Inc. RES 8.06K OHM 1/3W 0.1% 1210 TNPW12108K06BETA

Description
RES 8.06Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 8.06Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/3W 0.1% 1210 - TNPW12108K06BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/3W 0.1% 1210
TNPW12108K06BETA
RES 8.06K OHM 1/3W 0.1% 1210 TNPW12108K06BETA
RES 8.06Kohm 1/3W 0.1% 1210

RES 8.06Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12108K06BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12108K06BETA-ND
Chip Resistor - Surface Mount TNPW12108K06BETA-ND
8.06 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

8.06 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 8.06 Kohm, 0.1%, 25 Ppm Vishay - 66C1778 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 8.06 Kohm, 0.1%, 25 Ppm Vishay
66C1778
Tnpw, 1210, 8.06 Kohm, 0.1%, 25 Ppm Vishay 66C1778
TNPW, 1210, 8.06 kOhm, 0.1%, 25 ppm

TNPW, 1210, 8.06 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12108K06BETA TNPW12108K06BETA-ND 66C1778
Product Name RES 8.06K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 8.06 Kohm, 0.1%, 25 Ppm Vishay
Resistance Range 8060 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details