Vishay Intertechnology, Inc. RES 845K OHM 1/3W 0.1% 1210 TNPW1210845KBETA

Description
RES 845Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 845Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845K OHM 1/3W 0.1% 1210 - TNPW1210845KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845K OHM 1/3W 0.1% 1210
TNPW1210845KBETA
RES 845K OHM 1/3W 0.1% 1210 TNPW1210845KBETA
RES 845Kohm 1/3W 0.1% 1210

RES 845Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210845KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210845KBETA-ND
Chip Resistor - Surface Mount TNPW1210845KBETA-ND
845 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

845 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210845KBETA TNPW1210845KBETA-ND
Product Name RES 845K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 845000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details