Vishay Intertechnology, Inc. Vishay/DaleRES 845K OHM 1/3W 0.1% 1210 TNPW1210845KBEEA

Description
Vishay/DaleRES 845Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 845Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 845K OHM 1/3W 0.1% 1210 - TNPW1210845KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 845K OHM 1/3W 0.1% 1210
TNPW1210845KBEEA
Vishay/DaleRES 845K OHM 1/3W 0.1% 1210 TNPW1210845KBEEA
Vishay/DaleRES 845Kohm 1/3W 0.1% 1210

Vishay/DaleRES 845Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210845KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210845KBEEA-ND
Chip Resistor - Surface Mount TNPW1210845KBEEA-ND
845 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

845 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1210845KBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1210845KBEEA
Chip Resistor - Surface Mount TNPW1210845KBEEA
RES 845K OHM 0.1% 1/3W 1210

RES 845K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW1210845KBEEA TNPW1210845KBEEA-ND TNPW1210845KBEEA
Product Name Vishay/DaleRES 845K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 845000 ohms 845000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details