Vishay Intertechnology, Inc. RES 78.7 OHM 1/3W 0.1% 1210 TNPW121078R7BEEA

Description
RES 78.7ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 78.7ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 1/3W 0.1% 1210 - TNPW121078R7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1/3W 0.1% 1210
TNPW121078R7BEEA
RES 78.7 OHM 1/3W 0.1% 1210 TNPW121078R7BEEA
RES 78.7ohm 1/3W 0.1% 1210

RES 78.7ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121078R7BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121078R7BEEA-ND
Chip Resistor - Surface Mount TNPW121078R7BEEA-ND
78.7 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

78.7 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121078R7BEEA TNPW121078R7BEEA-ND
Product Name RES 78.7 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 78.7 ohms 78.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers