Vishay Intertechnology, Inc. RES 75.0 OHM 1/3W 0.1% 1210 TNPW121075R0BEEA

Description
RES 75.0ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 75.0ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0 OHM 1/3W 0.1% 1210 - TNPW121075R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0 OHM 1/3W 0.1% 1210
TNPW121075R0BEEA
RES 75.0 OHM 1/3W 0.1% 1210 TNPW121075R0BEEA
RES 75.0ohm 1/3W 0.1% 1210

RES 75.0ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121075R0BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121075R0BEEA-ND
Chip Resistor - Surface Mount TNPW121075R0BEEA-ND
75 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

75 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121075R0BEEA TNPW121075R0BEEA-ND
Product Name RES 75.0 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details