Vishay Intertechnology, Inc. RES 750 OHM 1/3W 0.1% 1210 TNPW1210750RBETA

Description
RES 750ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 750ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/3W 0.1% 1210 - TNPW1210750RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/3W 0.1% 1210
TNPW1210750RBETA
RES 750 OHM 1/3W 0.1% 1210 TNPW1210750RBETA
RES 750ohm 1/3W 0.1% 1210

RES 750ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210750RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210750RBETA-ND
Chip Resistor - Surface Mount TNPW1210750RBETA-ND
750 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

750 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210750RBETA TNPW1210750RBETA-ND
Product Name RES 750 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 750 ohms 750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details