Vishay Intertechnology, Inc. RES 6.98K OHM 1/3W 0.1% 1210 TNPW12106K98BEEN

Description
RES 6.98Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 6.98Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/3W 0.1% 1210 - TNPW12106K98BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/3W 0.1% 1210
TNPW12106K98BEEN
RES 6.98K OHM 1/3W 0.1% 1210 TNPW12106K98BEEN
RES 6.98Kohm 1/3W 0.1% 1210

RES 6.98Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12106K98BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12106K98BEEN-ND
Chip Resistor - Surface Mount TNPW12106K98BEEN-ND
6.98 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.98 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12106K98BEEN TNPW12106K98BEEN-ND
Product Name RES 6.98K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 6980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4753FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details