Vishay Intertechnology, Inc. Vishay/DaleRES 6.20K OHM 1/3W 0.1% 1210 TNPW12106K20BETA

Description
Vishay/DaleRES 6.20Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 6.20Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 6.20K OHM 1/3W 0.1% 1210 - TNPW12106K20BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 6.20K OHM 1/3W 0.1% 1210
TNPW12106K20BETA
Vishay/DaleRES 6.20K OHM 1/3W 0.1% 1210 TNPW12106K20BETA
Vishay/DaleRES 6.20Kohm 1/3W 0.1% 1210

Vishay/DaleRES 6.20Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12106K20BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12106K20BETA-ND
Chip Resistor - Surface Mount TNPW12106K20BETA-ND
6.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

6.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12106K20BETA TNPW12106K20BETA-ND
Product Name Vishay/DaleRES 6.20K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 6200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9533FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details