Vishay Intertechnology, Inc. RES 69.8K OHM 1/3W 0.1% 1210 TNPW121069K8BEEA

Description
RES 69.8Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 69.8Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/3W 0.1% 1210 - TNPW121069K8BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/3W 0.1% 1210
TNPW121069K8BEEA
RES 69.8K OHM 1/3W 0.1% 1210 TNPW121069K8BEEA
RES 69.8Kohm 1/3W 0.1% 1210

RES 69.8Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121069K8BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121069K8BEEA-ND
Chip Resistor - Surface Mount TNPW121069K8BEEA-ND
69.8 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

69.8 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121069K8BEEA TNPW121069K8BEEA-ND
Product Name RES 69.8K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 69800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details