Vishay Intertechnology, Inc. RES 68.0K OHM 1/3W 0.1% 1210 TNPW121068K0BEEN

Description
RES 68.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 68.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.0K OHM 1/3W 0.1% 1210 - TNPW121068K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0K OHM 1/3W 0.1% 1210
TNPW121068K0BEEN
RES 68.0K OHM 1/3W 0.1% 1210 TNPW121068K0BEEN
RES 68.0Kohm 1/3W 0.1% 1210

RES 68.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121068K0BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121068K0BEEN-ND
Chip Resistor - Surface Mount TNPW121068K0BEEN-ND
68 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

68 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121068K0BEEN TNPW121068K0BEEN-ND
Product Name RES 68.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 68000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details