Vishay Intertechnology, Inc. RES 64.9 OHM 1/3W 0.1% 1210 TNPW121064R9BEEA

Description
RES 64.9ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 64.9ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1/3W 0.1% 1210 - TNPW121064R9BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/3W 0.1% 1210
TNPW121064R9BEEA
RES 64.9 OHM 1/3W 0.1% 1210 TNPW121064R9BEEA
RES 64.9ohm 1/3W 0.1% 1210

RES 64.9ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121064R9BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121064R9BEEA-ND
Chip Resistor - Surface Mount TNPW121064R9BEEA-ND
64.9 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

64.9 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121064R9BEEA TNPW121064R9BEEA-ND
Product Name RES 64.9 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers