Vishay Intertechnology, Inc. Vishay/DaleRES 61.9 OHM 1/3W 0.1% 1210 TNPW121061R9BEEN

Description
Vishay/DaleRES 61.9ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 61.9ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 61.9 OHM 1/3W 0.1% 1210 - TNPW121061R9BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 61.9 OHM 1/3W 0.1% 1210
TNPW121061R9BEEN
Vishay/DaleRES 61.9 OHM 1/3W 0.1% 1210 TNPW121061R9BEEN
Vishay/DaleRES 61.9ohm 1/3W 0.1% 1210

Vishay/DaleRES 61.9ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121061R9BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121061R9BEEN-ND
Chip Resistor - Surface Mount TNPW121061R9BEEN-ND
61.9 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

61.9 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121061R9BEEN TNPW121061R9BEEN-ND
Product Name Vishay/DaleRES 61.9 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details