Vishay Intertechnology, Inc. RES 5.49K OHM 1/3W 0.1% 1210 TNPW12105K49BEEN

Description
RES 5.49Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 5.49Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/3W 0.1% 1210 - TNPW12105K49BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/3W 0.1% 1210
TNPW12105K49BEEN
RES 5.49K OHM 1/3W 0.1% 1210 TNPW12105K49BEEN
RES 5.49Kohm 1/3W 0.1% 1210

RES 5.49Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12105K49BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12105K49BEEN-ND
Chip Resistor - Surface Mount TNPW12105K49BEEN-ND
5.49 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.49 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12105K49BEEN TNPW12105K49BEEN-ND
Product Name RES 5.49K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 5490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details