RES 5.11Kohm 1/3W 0.1% 1210
5.11 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
TNPW, 1210, 5.11 kOhm, 0.1%, 25 ppm
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW12105K11BETA | TNPW12105K11BETA-ND | 66C1723 |
| Product Name | RES 5.11K OHM 1/3W 0.1% 1210 | Chip Resistor - Surface Mount | Tnpw, 1210, 5.11 Kohm, 0.1%, 25 Ppm Vishay |
| Resistance Range | 5110 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 3 watts | 0.3330 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use |