Vishay Intertechnology, Inc. Vishay/DaleRES 562 OHM 1/3W 0.1% 1210 TNPW1210562RBEEA

Description
Vishay/DaleRES 562ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 562ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 562 OHM 1/3W 0.1% 1210 - TNPW1210562RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 562 OHM 1/3W 0.1% 1210
TNPW1210562RBEEA
Vishay/DaleRES 562 OHM 1/3W 0.1% 1210 TNPW1210562RBEEA
Vishay/DaleRES 562ohm 1/3W 0.1% 1210

Vishay/DaleRES 562ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210562RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210562RBEEA-ND
Chip Resistor - Surface Mount TNPW1210562RBEEA-ND
562 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

562 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210562RBEEA TNPW1210562RBEEA-ND
Product Name Vishay/DaleRES 562 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 562 ohms 562 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD754GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details