Vishay Intertechnology, Inc. RES 549 OHM 1/3W 0.1% 1210 TNPW1210549RBEEA

Description
RES 549ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 549ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/3W 0.1% 1210 - TNPW1210549RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/3W 0.1% 1210
TNPW1210549RBEEA
RES 549 OHM 1/3W 0.1% 1210 TNPW1210549RBEEA
RES 549ohm 1/3W 0.1% 1210

RES 549ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210549RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210549RBEEA-ND
Chip Resistor - Surface Mount TNPW1210549RBEEA-ND
549 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

549 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210549RBEEA TNPW1210549RBEEA-ND
Product Name RES 549 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 549 ohms 549 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1004FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-2176760-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers