Vishay Intertechnology, Inc. RES 523 OHM 1/3W 0.1% 1210 TNPW1210523RBEEA

Description
RES 523ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 523ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1/3W 0.1% 1210 - TNPW1210523RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/3W 0.1% 1210
TNPW1210523RBEEA
RES 523 OHM 1/3W 0.1% 1210 TNPW1210523RBEEA
RES 523ohm 1/3W 0.1% 1210

RES 523ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210523RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210523RBEEA-ND
Chip Resistor - Surface Mount TNPW1210523RBEEA-ND
523 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

523 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210523RBEEA TNPW1210523RBEEA-ND
Product Name RES 523 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 523 ohms 523 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 1614707-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details