Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12104K75BETA

Description
4.75 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet
Description
4.75 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12104K75BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12104K75BETA-ND
Chip Resistor - Surface Mount TNPW12104K75BETA-ND
4.75 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

4.75 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
RES 4.75K-OHM 0.1% 0.33W 25PPM THIN-FILM SMD-1210 TR-7-PA - TNPW12104K75BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K-OHM 0.1% 0.33W 25PPM THIN-FILM SMD-1210 TR-7-PA
TNPW12104K75BETA
RES 4.75K-OHM 0.1% 0.33W 25PPM THIN-FILM SMD-1210 TR-7-PA TNPW12104K75BETA
RES 4.75K-OHM 0.1% 0.33W 25PPM THIN-FILM SMD-1210 TR-7-PA

RES 4.75K-OHM 0.1% 0.33W 25PPM THIN-FILM SMD-1210 TR-7-PA

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW12104K75BETA-ND TNPW12104K75BETA
Product Name Chip Resistor - Surface Mount RES 4.75K-OHM 0.1% 0.33W 25PPM THIN-FILM SMD-1210 TR-7-PA
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details