RES 4.64Kohm 1/3W 0.1% 1210
4.64 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW12104K64BEEN | TNPW12104K64BEEN-ND |
| Product Name | RES 4.64K OHM 1/3W 0.1% 1210 | Chip Resistor - Surface Mount |
| Resistance Range | 4640 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 3 watts | 0.5000 watts |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |