Vishay Intertechnology, Inc. RES 499K OHM 1/3W 0.1% 1210 TNPW1210499KBEEA

Description
RES 499Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 499Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/3W 0.1% 1210 - TNPW1210499KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/3W 0.1% 1210
TNPW1210499KBEEA
RES 499K OHM 1/3W 0.1% 1210 TNPW1210499KBEEA
RES 499Kohm 1/3W 0.1% 1210

RES 499Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210499KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210499KBEEA-ND
Chip Resistor - Surface Mount TNPW1210499KBEEA-ND
499 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

499 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210499KBEEA TNPW1210499KBEEA-ND
Product Name RES 499K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details