Vishay Intertechnology, Inc. Vishay/DaleRES 475K OHM 1/3W 0.1% 1210 TNPW1210475KBEEA

Description
Vishay/DaleRES 475Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 475Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 475K OHM 1/3W 0.1% 1210 - TNPW1210475KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 475K OHM 1/3W 0.1% 1210
TNPW1210475KBEEA
Vishay/DaleRES 475K OHM 1/3W 0.1% 1210 TNPW1210475KBEEA
Vishay/DaleRES 475Kohm 1/3W 0.1% 1210

Vishay/DaleRES 475Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210475KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210475KBEEA-ND
Chip Resistor - Surface Mount TNPW1210475KBEEA-ND
475 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

475 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210475KBEEA TNPW1210475KBEEA-ND
Product Name Vishay/DaleRES 475K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 475000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573203 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers