Vishay Intertechnology, Inc. RES 464 OHM 1/3W 0.1% 1210 TNPW1210464RBEEN

Description
RES 464ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 464ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/3W 0.1% 1210 - TNPW1210464RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/3W 0.1% 1210
TNPW1210464RBEEN
RES 464 OHM 1/3W 0.1% 1210 TNPW1210464RBEEN
RES 464ohm 1/3W 0.1% 1210

RES 464ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210464RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210464RBEEN-ND
Chip Resistor - Surface Mount TNPW1210464RBEEN-ND
464 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

464 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210464RBEEN TNPW1210464RBEEN-ND
Product Name RES 464 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 464 ohms 464 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details