Vishay Intertechnology, Inc. RES 45.3K OHM 1/3W 0.1% 1210 TNPW121045K3BEEA

Description
RES 45.3Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 45.3Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/3W 0.1% 1210 - TNPW121045K3BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/3W 0.1% 1210
TNPW121045K3BEEA
RES 45.3K OHM 1/3W 0.1% 1210 TNPW121045K3BEEA
RES 45.3Kohm 1/3W 0.1% 1210

RES 45.3Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121045K3BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121045K3BEEA-ND
Chip Resistor - Surface Mount TNPW121045K3BEEA-ND
45.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

45.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121045K3BEEA TNPW121045K3BEEA-ND
Product Name RES 45.3K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 45300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers